Capital Lighting, Inc. 30005/4 Sconces-Pocket 423025

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Extension: 8 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 5 Product Name: Four Light Sconce UPC: 748119003092 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Extension: 8 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 5 Product Name: Four Light Sconce UPC: 748119003092 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
30005/4 Sconces-Pocket - 423025 - Capital Lighting, Inc.
Columbus, OH, USA
30005/4 Sconces-Pocket
423025
30005/4 Sconces-Pocket 423025
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Extension: 8 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 5 Product Name: Four Light Sconce UPC: 748119003092 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.00
Extension: 8
Bulb
Type: G9
Qty: 4
Wattage: 40
Finish: Polished Chrome
Weight: 5
Product Name: Four Light Sconce
UPC: 748119003092
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423025
Product Name 30005/4 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details