Capital Lighting, Inc. 20008/3 Mid. Chandeliers-Other 423009

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Silver Weight: 8 Product Name: Three Light Chandelier UPC: 748119002927 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Silver Weight: 8 Product Name: Three Light Chandelier UPC: 748119002927 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
20008/3 Mid. Chandeliers-Other - 423009 - Capital Lighting, Inc.
Columbus, OH, USA
20008/3 Mid. Chandeliers-Other
423009
20008/3 Mid. Chandeliers-Other 423009
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Silver Weight: 8 Product Name: Three Light Chandelier UPC: 748119002927 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Silver
Weight: 8
Product Name: Three Light Chandelier
UPC: 748119002927
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423009
Product Name 20008/3 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details