Capital Lighting, Inc. 20009/5 Mid. Chandeliers-Other 423007

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Silver Weight: 17 Product Name: Five Light Chandelier UPC: 748119002934 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Silver Weight: 17 Product Name: Five Light Chandelier UPC: 748119002934 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
20009/5 Mid. Chandeliers-Other - 423007 - Capital Lighting, Inc.
Columbus, OH, USA
20009/5 Mid. Chandeliers-Other
423007
20009/5 Mid. Chandeliers-Other 423007
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Silver Weight: 17 Product Name: Five Light Chandelier UPC: 748119002934 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 27.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Silver
Weight: 17
Product Name: Five Light Chandelier
UPC: 748119002934
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423007
Product Name 20009/5 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details