Capital Lighting, Inc. KD1716MM Semi-Flush Mts.-Drum Shade 422921

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mottled Silver Weight: 14 Product Name: Three Light Semi Flush Mount UPC: 611728141311 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mottled Silver Weight: 14 Product Name: Three Light Semi Flush Mount UPC: 611728141311 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KD1716MM Semi-Flush Mts.-Drum Shade - 422921 - Capital Lighting, Inc.
Columbus, OH, USA
KD1716MM Semi-Flush Mts.-Drum Shade
422921
KD1716MM Semi-Flush Mts.-Drum Shade 422921
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mottled Silver Weight: 14 Product Name: Three Light Semi Flush Mount UPC: 611728141311 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Mottled Silver
Weight: 14
Product Name: Three Light Semi Flush Mount
UPC: 611728141311
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422921
Product Name KD1716MM Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details