Capital Lighting, Inc. TT70708 Lamps-Table Lamps 422872

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT70708 Lamps-Table Lamps - 422872 - Capital Lighting, Inc.
Columbus, OH, USA
TT70708 Lamps-Table Lamps
422872
TT70708 Lamps-Table Lamps 422872
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422872
Product Name TT70708 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details