Capital Lighting, Inc. TA60179 Lamps-Accent Lamps 422812

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 7 Finish: Antique Bronze Product Name: Three Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 7 Finish: Antique Bronze Product Name: Three Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA60179 Lamps-Accent Lamps - 422812 - Capital Lighting, Inc.
Columbus, OH, USA
TA60179 Lamps-Accent Lamps
422812
TA60179 Lamps-Accent Lamps 422812
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 7 Finish: Antique Bronze Product Name: Three Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 7
Finish: Antique Bronze
Product Name: Three Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422812
Product Name TA60179 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details