Capital Lighting, Inc. TT100910 Lamps-Table Lamps 422808

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone Product Name: Two Light Crystal Wall Sconc Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone Product Name: Two Light Crystal Wall Sconc Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT100910 Lamps-Table Lamps - 422808 - Capital Lighting, Inc.
Columbus, OH, USA
TT100910 Lamps-Table Lamps
422808
TT100910 Lamps-Table Lamps 422808
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone Product Name: Two Light Crystal Wall Sconc Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Fieldstone
Product Name: Two Light Crystal Wall Sconc
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422808
Product Name TT100910 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details