Capital Lighting, Inc. MC219-L Fans-Light Kits 422699

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iridescent Stone Glass Product Name: Bowl Light Kit W/Br/Rb/Tb Bowl Caps UPC: 026586972852 Category: Ceiling Fan Lights Glass: Iridescent Stone Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC216-219-L- ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21731/MC21 9.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iridescent Stone Glass Product Name: Bowl Light Kit W/Br/Rb/Tb Bowl Caps UPC: 026586972852 Category: Ceiling Fan Lights Glass: Iridescent Stone Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC216-219-L- ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21731/MC21 9.HTML

Suppliers

Company
Product
Description
Supplier Links
MC219-L Fans-Light Kits - 422699 - Capital Lighting, Inc.
Columbus, OH, USA
MC219-L Fans-Light Kits
422699
MC219-L Fans-Light Kits 422699
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iridescent Stone Glass Product Name: Bowl Light Kit W/Br/Rb/Tb Bowl Caps UPC: 026586972852 Category: Ceiling Fan Lights Glass: Iridescent Stone Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC216-219-L- ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21731/MC21 9.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Iridescent Stone Glass
Product Name: Bowl Light Kit W/Br/Rb/Tb Bowl Caps
UPC: 026586972852
Category: Ceiling Fan Lights
Glass: Iridescent Stone
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC216-219-L-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21731/MC219.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422699
Product Name MC219-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details