Capital Lighting, Inc. 87-1990-30 Lamps-Table Lamps 422648

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 4 Way Socket Qty: 1 Wattage: 150 Finish: Antique Galleon Weight: 11 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 4 Way Socket Qty: 1 Wattage: 150 Finish: Antique Galleon Weight: 11 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1990-30 Lamps-Table Lamps - 422648 - Capital Lighting, Inc.
Columbus, OH, USA
87-1990-30 Lamps-Table Lamps
422648
87-1990-30 Lamps-Table Lamps 422648
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 4 Way Socket Qty: 1 Wattage: 150 Finish: Antique Galleon Weight: 11 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Type: 4 Way Socket
Qty: 1
Wattage: 150
Finish: Antique Galleon
Weight: 11
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422648
Product Name 87-1990-30 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details