Capital Lighting, Inc. 85-2269-22 Lamps-Floor Lamps 422641

Description
PRODUCT DETAILS / SPECS Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Bronze with gold Weight: 15.5 Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Bronze with gold Weight: 15.5 Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-2269-22 Lamps-Floor Lamps - 422641 - Capital Lighting, Inc.
Columbus, OH, USA
85-2269-22 Lamps-Floor Lamps
422641
85-2269-22 Lamps-Floor Lamps 422641
PRODUCT DETAILS / SPECS Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Bronze with gold Weight: 15.5 Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Height: 61.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze with gold
Weight: 15.5
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422641
Product Name 85-2269-22 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details