Capital Lighting, Inc. TT50195 Lamps-Table Lamps 422571

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 21.50 Bulb Type: Medium/Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Table Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 21.50 Bulb Type: Medium/Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Table Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
TT50195 Lamps-Table Lamps - 422571 - Capital Lighting, Inc.
Columbus, OH, USA
TT50195 Lamps-Table Lamps
422571
TT50195 Lamps-Table Lamps 422571
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 21.50 Bulb Type: Medium/Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Table Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 21.50
Bulb
Type: Medium/Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Table Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422571
Product Name TT50195 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details