Capital Lighting, Inc. TT50196 Lamps-Table Lamps 422570

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 21.50 Bulb Type: Medium/Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Table Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 21.50 Bulb Type: Medium/Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Table Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
TT50196 Lamps-Table Lamps - 422570 - Capital Lighting, Inc.
Columbus, OH, USA
TT50196 Lamps-Table Lamps
422570
TT50196 Lamps-Table Lamps 422570
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 21.50 Bulb Type: Medium/Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Table Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 21.50
Bulb
Type: Medium/Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Table Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422570
Product Name TT50196 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details