Capital Lighting, Inc. 8774 Lamps-Table Lamps 422569

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Bronze Product Name: One Light Bowl Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Bronze Product Name: One Light Bowl Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
8774 Lamps-Table Lamps - 422569 - Capital Lighting, Inc.
Columbus, OH, USA
8774 Lamps-Table Lamps
422569
8774 Lamps-Table Lamps 422569
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Bronze Product Name: One Light Bowl Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Antique Bronze
Product Name: One Light Bowl
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422569
Product Name 8774 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details