Capital Lighting, Inc. TT60584 Lamps-Table Lamps 422558

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mica Bronze Product Name: Two Light Vase Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mica Bronze Product Name: Two Light Vase Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT60584 Lamps-Table Lamps - 422558 - Capital Lighting, Inc.
Columbus, OH, USA
TT60584 Lamps-Table Lamps
422558
TT60584 Lamps-Table Lamps 422558
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mica Bronze Product Name: Two Light Vase Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mica Bronze
Product Name: Two Light Vase
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422558
Product Name TT60584 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details