Capital Lighting, Inc. 3666/206 Lamps-Table Lamps 422547

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Blue Dragonfly Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Blue Dragonfly Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
3666/206 Lamps-Table Lamps - 422547 - Capital Lighting, Inc.
Columbus, OH, USA
3666/206 Lamps-Table Lamps
422547
3666/206 Lamps-Table Lamps 422547
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Blue Dragonfly Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Blue Dragonfly Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422547
Product Name 3666/206 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details