Capital Lighting, Inc. 7703/637 Lamps-Table Lamps 422541

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7703/637 Lamps-Table Lamps - 422541 - Capital Lighting, Inc.
Columbus, OH, USA
7703/637 Lamps-Table Lamps
422541
7703/637 Lamps-Table Lamps 422541
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422541
Product Name 7703/637 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details