Capital Lighting, Inc. TH101034 Pendants-Glass Down 422539

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Golden Sand Product Name: Three Light Three Light Hanging Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Golden Sand Product Name: Three Light Three Light Hanging Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH101034 Pendants-Glass Down - 422539 - Capital Lighting, Inc.
Columbus, OH, USA
TH101034 Pendants-Glass Down
422539
TH101034 Pendants-Glass Down 422539
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Golden Sand Product Name: Three Light Three Light Hanging Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Golden Sand
Product Name: Three Light Three Light Hanging Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422539
Product Name TH101034 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details