Capital Lighting, Inc. TH100908 Pendants-Bowl Style 422538

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze/Sand Product Name: Three Light Tiffany Fixture Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze/Sand Product Name: Three Light Tiffany Fixture Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
TH100908 Pendants-Bowl Style - 422538 - Capital Lighting, Inc.
Columbus, OH, USA
TH100908 Pendants-Bowl Style
422538
TH100908 Pendants-Bowl Style 422538
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze/Sand Product Name: Three Light Tiffany Fixture Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 33.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze/Sand
Product Name: Three Light Tiffany Fixture
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422538
Product Name TH100908 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details