Capital Lighting, Inc. TF101116 Lamps-Floor Lamps 422535

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze/Sand Product Name: Two Light Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze/Sand Product Name: Two Light Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TF101116 Lamps-Floor Lamps - 422535 - Capital Lighting, Inc.
Columbus, OH, USA
TF101116 Lamps-Floor Lamps
422535
TF101116 Lamps-Floor Lamps 422535
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze/Sand Product Name: Two Light Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 62.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze/Sand
Product Name: Two Light Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422535
Product Name TF101116 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details