Capital Lighting, Inc. TH101071 Island/Pool Table-3 Light Bar 422534

Description
PRODUCT DETAILS / SPECS Width/Dia: 53.25 Height: 64.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Golden Sand Product Name: Three Light Torchiere Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 53.25 Height: 64.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Golden Sand Product Name: Three Light Torchiere Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH101071 Island/Pool Table-3 Light Bar - 422534 - Capital Lighting, Inc.
Columbus, OH, USA
TH101071 Island/Pool Table-3 Light Bar
422534
TH101071 Island/Pool Table-3 Light Bar 422534
PRODUCT DETAILS / SPECS Width/Dia: 53.25 Height: 64.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Golden Sand Product Name: Three Light Torchiere Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 53.25
Height: 64.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Golden Sand
Product Name: Three Light Torchiere Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422534
Product Name TH101071 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details