Capital Lighting, Inc. TB101113 Lamps-Table Lamps 422531

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze/Sand Product Name: One Light Downbridge Floor Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze/Sand Product Name: One Light Downbridge Floor Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TB101113 Lamps-Table Lamps - 422531 - Capital Lighting, Inc.
Columbus, OH, USA
TB101113 Lamps-Table Lamps
422531
TB101113 Lamps-Table Lamps 422531
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze/Sand Product Name: One Light Downbridge Floor Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze/Sand
Product Name: One Light Downbridge Floor Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422531
Product Name TB101113 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details