Capital Lighting, Inc. TH70728 Pendants-Bowl Style 422520

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mica Bronze Product Name: Two Light Semi Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mica Bronze Product Name: Two Light Semi Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH70728 Pendants-Bowl Style - 422520 - Capital Lighting, Inc.
Columbus, OH, USA
TH70728 Pendants-Bowl Style
422520
TH70728 Pendants-Bowl Style 422520
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mica Bronze Product Name: Two Light Semi Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 24.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mica Bronze
Product Name: Two Light Semi Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422520
Product Name TH70728 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details