Capital Lighting, Inc. TF100905 Lamps-Floor Lamps 422517

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze/Sand Product Name: Two Light Hanging Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze/Sand Product Name: Two Light Hanging Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TF100905 Lamps-Floor Lamps - 422517 - Capital Lighting, Inc.
Columbus, OH, USA
TF100905 Lamps-Floor Lamps
422517
TF100905 Lamps-Floor Lamps 422517
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze/Sand Product Name: Two Light Hanging Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 60.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze/Sand
Product Name: Two Light Hanging Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422517
Product Name TF100905 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details