Capital Lighting, Inc. TF70730 Lamps-Floor Lamps 422500

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Inverted Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Inverted Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TF70730 Lamps-Floor Lamps - 422500 - Capital Lighting, Inc.
Columbus, OH, USA
TF70730 Lamps-Floor Lamps
422500
TF70730 Lamps-Floor Lamps 422500
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Inverted Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 63.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Inverted Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422500
Product Name TF70730 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details