Capital Lighting, Inc. 1000 Flush Mounts-Bowl Style 422286

Description
PRODUCT DETAILS / SPECS Width/Dia: 64.00 Height: 42.00 Bulb Type: Candelabra Qty: 17 Wattage: 60 Finish: Antique Bronze Product Name: 17 Light Mini Pendant Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 64.00 Height: 42.00 Bulb Type: Candelabra Qty: 17 Wattage: 60 Finish: Antique Bronze Product Name: 17 Light Mini Pendant Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
1000 Flush Mounts-Bowl Style - 422286 - Capital Lighting, Inc.
Columbus, OH, USA
1000 Flush Mounts-Bowl Style
422286
1000 Flush Mounts-Bowl Style 422286
PRODUCT DETAILS / SPECS Width/Dia: 64.00 Height: 42.00 Bulb Type: Candelabra Qty: 17 Wattage: 60 Finish: Antique Bronze Product Name: 17 Light Mini Pendant Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 64.00
Height: 42.00
Bulb
Type: Candelabra
Qty: 17
Wattage: 60
Finish: Antique Bronze
Product Name: 17 Light Mini Pendant
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422286
Product Name 1000 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details