Capital Lighting, Inc. 10056/604 Lamps-Accent Lamps 422285

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Rose Bell Hanging Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Rose Bell Hanging Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10056/604 Lamps-Accent Lamps - 422285 - Capital Lighting, Inc.
Columbus, OH, USA
10056/604 Lamps-Accent Lamps
422285
10056/604 Lamps-Accent Lamps 422285
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Rose Bell Hanging Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Rose Bell Hanging Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422285
Product Name 10056/604 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details