Capital Lighting, Inc. 1003 Flush Mounts-Bowl Style 422282

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 39.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Bronze Product Name: 12 Light Blue Cone Drgnfly Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 39.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Bronze Product Name: 12 Light Blue Cone Drgnfly Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
1003 Flush Mounts-Bowl Style - 422282 - Capital Lighting, Inc.
Columbus, OH, USA
1003 Flush Mounts-Bowl Style
422282
1003 Flush Mounts-Bowl Style 422282
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 39.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Bronze Product Name: 12 Light Blue Cone Drgnfly Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Antique Bronze
Product Name: 12 Light Blue Cone Drgnfly Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422282
Product Name 1003 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details