Capital Lighting, Inc. 0074 Lamps-Table Lamps 422255

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Vase Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Vase Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
0074 Lamps-Table Lamps - 422255 - Capital Lighting, Inc.
Columbus, OH, USA
0074 Lamps-Table Lamps
422255
0074 Lamps-Table Lamps 422255
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Vase Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 24.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Two Light Vase
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422255
Product Name 0074 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details