Capital Lighting, Inc. FQ8314AW01 Exterior -Wall Mount 422235

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 32.00 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brown Weight: 52 Product Name: Four Light Outdoor Wall UPC: 611728148303 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 32.00 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brown Weight: 52 Product Name: Four Light Outdoor Wall UPC: 611728148303 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FQ8314AW01 Exterior -Wall Mount - 422235 - Capital Lighting, Inc.
Columbus, OH, USA
FQ8314AW01 Exterior -Wall Mount
422235
FQ8314AW01 Exterior -Wall Mount 422235
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 32.00 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brown Weight: 52 Product Name: Four Light Outdoor Wall UPC: 611728148303 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 32.00
Extension: 17
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Brown
Weight: 52
Product Name: Four Light Outdoor Wall
UPC: 611728148303
Category: Outdoor
Glass: Clear Amber Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422235
Product Name FQ8314AW01 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details