Capital Lighting, Inc. 0007/3LTH Pendants-Bowl Style 422229

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 43.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Product Name: Three Light Blue Dragonfly Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 43.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Product Name: Three Light Blue Dragonfly Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
0007/3LTH Pendants-Bowl Style - 422229 - Capital Lighting, Inc.
Columbus, OH, USA
0007/3LTH Pendants-Bowl Style
422229
0007/3LTH Pendants-Bowl Style 422229
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 43.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Product Name: Three Light Blue Dragonfly Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 43.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brass
Product Name: Three Light Blue Dragonfly
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422229
Product Name 0007/3LTH Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details