Capital Lighting, Inc. 0014/272 Lamps-Table Lamps 422224

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Cup And Saucer Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Cup And Saucer Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
0014/272 Lamps-Table Lamps - 422224 - Capital Lighting, Inc.
Columbus, OH, USA
0014/272 Lamps-Table Lamps
422224
0014/272 Lamps-Table Lamps 422224
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Cup And Saucer Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Cup And Saucer
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422224
Product Name 0014/272 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details