Capital Lighting, Inc. MC700TVB Lamps-Table Lamps 422219

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 26 Product Name: Two Light Table Lamp UPC: 611728144886 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 26 Product Name: Two Light Table Lamp UPC: 611728144886 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MC700TVB Lamps-Table Lamps - 422219 - Capital Lighting, Inc.
Columbus, OH, USA
MC700TVB Lamps-Table Lamps
422219
MC700TVB Lamps-Table Lamps 422219
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 26 Product Name: Two Light Table Lamp UPC: 611728144886 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Vintage Bronze
Weight: 26
Product Name: Two Light Table Lamp
UPC: 611728144886
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422219
Product Name MC700TVB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details