Capital Lighting, Inc. OF-A17CF-CH Semi-Flush Mts.-Bowl Style 421569

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Bulb Qty: 2 Wattage: 26 Finish: Chrome Product Name: Opal Ceiling Mounts UPC: 790576127781 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_a_cf.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Bulb Qty: 2 Wattage: 26 Finish: Chrome Product Name: Opal Ceiling Mounts UPC: 790576127781 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_a_cf.pdf

Suppliers

Company
Product
Description
Supplier Links
OF-A17CF-CH Semi-Flush Mts.-Bowl Style - 421569 - Capital Lighting, Inc.
Columbus, OH, USA
OF-A17CF-CH Semi-Flush Mts.-Bowl Style
421569
OF-A17CF-CH Semi-Flush Mts.-Bowl Style 421569
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Bulb Qty: 2 Wattage: 26 Finish: Chrome Product Name: Opal Ceiling Mounts UPC: 790576127781 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_a_cf.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 5.00
Bulb
Qty: 2
Wattage: 26
Finish: Chrome
Product Name: Opal Ceiling Mounts
UPC: 790576127781
Category: Modernism
Manufacturer's Warranty: 5 Years
Instruction: http://www.waclighting.com/data/TOO
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/of_a_cf.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 421569
Product Name OF-A17CF-CH Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details