Capital Lighting, Inc. OF-A17PF-CH Pendants-Bowl Style 421567

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.00 Bulb Qty: 2 Wattage: 18 Finish: Chrome Product Name: Pendants UPC: 790576127613 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_a_pf.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.00 Bulb Qty: 2 Wattage: 18 Finish: Chrome Product Name: Pendants UPC: 790576127613 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_a_pf.pdf

Suppliers

Company
Product
Description
Supplier Links
OF-A17PF-CH Pendants-Bowl Style - 421567 - Capital Lighting, Inc.
Columbus, OH, USA
OF-A17PF-CH Pendants-Bowl Style
421567
OF-A17PF-CH Pendants-Bowl Style 421567
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.00 Bulb Qty: 2 Wattage: 18 Finish: Chrome Product Name: Pendants UPC: 790576127613 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_a_pf.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 4.00
Bulb
Qty: 2
Wattage: 18
Finish: Chrome
Product Name: Pendants
UPC: 790576127613
Category: Modernism
Manufacturer's Warranty: 5 Years
Instruction: http://www.waclighting.com/data/TOO
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/of_a_pf.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 421567
Product Name OF-A17PF-CH Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details