PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Bulb
Qty: 1
Wattage: 16
Finish: Chrome
Product Name: Wall Sconce And Ceiling Mount
UPC: 790576127958
Category: Modernism
Manufacturer's Warranty: 5 Years
Instruction: http://www.waclighti
Parts Diagram: http://www.waclighti
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 421566 |
| Product Name | OF-B12WF-CH Sconces-Single Glass |
| Application | Residential |