Capital Lighting, Inc. 4263-77 Pendants-Bowl Style 419998

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Pendant Glass: Eidolon Krystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Pendant Glass: Eidolon Krystal

Suppliers

Company
Product
Description
Supplier Links
4263-77 Pendants-Bowl Style - 419998 - Capital Lighting, Inc.
Columbus, OH, USA
4263-77 Pendants-Bowl Style
419998
4263-77 Pendants-Bowl Style 419998
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Pendant Glass: Eidolon Krystal

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Pendant
Glass: Eidolon Krystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419998
Product Name 4263-77 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details