Capital Lighting, Inc. 4247-77 Semi-Flush Mts.-Bowl Style 419997

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Flush Mount Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Flush Mount Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4247-77 Semi-Flush Mts.-Bowl Style - 419997 - Capital Lighting, Inc.
Columbus, OH, USA
4247-77 Semi-Flush Mts.-Bowl Style
419997
4247-77 Semi-Flush Mts.-Bowl Style 419997
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Flush Mount Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Flush Mount
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419997
Product Name 4247-77 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details