Capital Lighting, Inc. 4756-206 Large Chandeliers-Glass Shade 419968

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 42.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Aston Court Bronze Product Name: Eight Light fixture Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 42.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Aston Court Bronze Product Name: Eight Light fixture Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
4756-206 Large Chandeliers-Glass Shade - 419968 - Capital Lighting, Inc.
Columbus, OH, USA
4756-206 Large Chandeliers-Glass Shade
419968
4756-206 Large Chandeliers-Glass Shade 419968
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 42.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Aston Court Bronze Product Name: Eight Light fixture Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 42.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Aston Court Bronze
Product Name: Eight Light fixture
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419968
Product Name 4756-206 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details