PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 38.75
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aston Court Bronze
Product Name: Glass
Glass: Unique Avorio Mezzo
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 419965 |
| Product Name | 4750-206 Sconces-Single Glass |
| Application | Residential |