Capital Lighting, Inc. 4741-206 Sconces-Wall Torchieres 419964

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 66.00 Extension: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aston Court Bronze Product Name: Decorative Crystal Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 66.00 Extension: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aston Court Bronze Product Name: Decorative Crystal Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
4741-206 Sconces-Wall Torchieres - 419964 - Capital Lighting, Inc.
Columbus, OH, USA
4741-206 Sconces-Wall Torchieres
419964
4741-206 Sconces-Wall Torchieres 419964
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 66.00 Extension: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aston Court Bronze Product Name: Decorative Crystal Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 66.00
Extension: 16.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aston Court Bronze
Product Name: Decorative Crystal
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419964
Product Name 4741-206 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details