Capital Lighting, Inc. 4746-206 Pendants-Bowl Style 419963

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 46.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Aston Court Bronze Product Name: Crystal Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 46.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Aston Court Bronze Product Name: Crystal Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
4746-206 Pendants-Bowl Style - 419963 - Capital Lighting, Inc.
Columbus, OH, USA
4746-206 Pendants-Bowl Style
419963
4746-206 Pendants-Bowl Style 419963
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 46.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Aston Court Bronze Product Name: Crystal Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 46.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Aston Court Bronze
Product Name: Crystal
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419963
Product Name 4746-206 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details