Capital Lighting, Inc. 4278-77 Large Chandeliers-Glass Shade 419949

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 30.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Chrome Product Name: Eight Light Chandelier Glass: Gracefully Tapered White
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 30.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Chrome Product Name: Eight Light Chandelier Glass: Gracefully Tapered White

Suppliers

Company
Product
Description
Supplier Links
4278-77 Large Chandeliers-Glass Shade - 419949 - Capital Lighting, Inc.
Columbus, OH, USA
4278-77 Large Chandeliers-Glass Shade
419949
4278-77 Large Chandeliers-Glass Shade 419949
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 30.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Chrome Product Name: Eight Light Chandelier Glass: Gracefully Tapered White

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 30.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Chrome
Product Name: Eight Light Chandelier
Glass: Gracefully Tapered White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419949
Product Name 4278-77 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details