Capital Lighting, Inc. 4282-77 Sconces-Pocket 419943

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Wall Sconce Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Wall Sconce Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
4282-77 Sconces-Pocket - 419943 - Capital Lighting, Inc.
Columbus, OH, USA
4282-77 Sconces-Pocket
419943
4282-77 Sconces-Pocket 419943
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Wall Sconce Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 15.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Wall Sconce
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419943
Product Name 4282-77 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details