Capital Lighting, Inc. 4284-77 Island/Pool Table-4 Light + 419940

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 35.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Chrome Product Name: Eight Light Island Glass: Gracefully Tapered White
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 35.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Chrome Product Name: Eight Light Island Glass: Gracefully Tapered White

Suppliers

Company
Product
Description
Supplier Links
4284-77 Island/Pool Table-4 Light + - 419940 - Capital Lighting, Inc.
Columbus, OH, USA
4284-77 Island/Pool Table-4 Light +
419940
4284-77 Island/Pool Table-4 Light + 419940
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 35.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Chrome Product Name: Eight Light Island Glass: Gracefully Tapered White

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 35.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Chrome
Product Name: Eight Light Island
Glass: Gracefully Tapered White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419940
Product Name 4284-77 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details