Capital Lighting, Inc. 4758-206 Large Chandeliers-Glass Shade 419939

Description
PRODUCT DETAILS / SPECS Width/Dia: 51.50 Height: 55.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Aston Court Bronze Product Name: 12 Light Chandelier Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 51.50 Height: 55.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Aston Court Bronze Product Name: 12 Light Chandelier Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
4758-206 Large Chandeliers-Glass Shade - 419939 - Capital Lighting, Inc.
Columbus, OH, USA
4758-206 Large Chandeliers-Glass Shade
419939
4758-206 Large Chandeliers-Glass Shade 419939
PRODUCT DETAILS / SPECS Width/Dia: 51.50 Height: 55.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Aston Court Bronze Product Name: 12 Light Chandelier Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 51.50
Height: 55.75
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Aston Court Bronze
Product Name: 12 Light Chandelier
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419939
Product Name 4758-206 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details