Capital Lighting, Inc. 4759-206 Large Chandeliers-Glass Shade 419937

Description
PRODUCT DETAILS / SPECS Width/Dia: 59.75 Height: 60.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Aston Court Bronze Product Name: 21 Light Chandelier Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 59.75 Height: 60.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Aston Court Bronze Product Name: 21 Light Chandelier Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
4759-206 Large Chandeliers-Glass Shade - 419937 - Capital Lighting, Inc.
Columbus, OH, USA
4759-206 Large Chandeliers-Glass Shade
419937
4759-206 Large Chandeliers-Glass Shade 419937
PRODUCT DETAILS / SPECS Width/Dia: 59.75 Height: 60.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Aston Court Bronze Product Name: 21 Light Chandelier Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 59.75
Height: 60.00
Bulb
Type: Candelabra
Qty: 21
Wattage: 60
Finish: Aston Court Bronze
Product Name: 21 Light Chandelier
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419937
Product Name 4759-206 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details