Capital Lighting, Inc. P826-077 Lamps-Table Lamps 419593

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Weight: 19.21 Product Name: Four Light Table Lamp Category: Table Lamp Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Weight: 19.21 Product Name: Four Light Table Lamp Category: Table Lamp Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
P826-077 Lamps-Table Lamps - 419593 - Capital Lighting, Inc.
Columbus, OH, USA
P826-077 Lamps-Table Lamps
419593
P826-077 Lamps-Table Lamps 419593
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Weight: 19.21 Product Name: Four Light Table Lamp Category: Table Lamp Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 31.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Chrome
Weight: 19.21
Product Name: Four Light Table Lamp
Category: Table Lamp
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419593
Product Name P826-077 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details