Capital Lighting, Inc. P873-077 Sconces-Quad plus 419579

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Extension: 16.5 Bulb Type: G9 Qty: 5 Wattage: 25 Finish: Chrome Weight: 4.33 Product Name: Five Light Wall Sconce Category: Wall Sconce Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Extension: 16.5 Bulb Type: G9 Qty: 5 Wattage: 25 Finish: Chrome Weight: 4.33 Product Name: Five Light Wall Sconce Category: Wall Sconce Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P873-077 Sconces-Quad plus - 419579 - Capital Lighting, Inc.
Columbus, OH, USA
P873-077 Sconces-Quad plus
419579
P873-077 Sconces-Quad plus 419579
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Extension: 16.5 Bulb Type: G9 Qty: 5 Wattage: 25 Finish: Chrome Weight: 4.33 Product Name: Five Light Wall Sconce Category: Wall Sconce Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.00
Extension: 16.5
Bulb
Type: G9
Qty: 5
Wattage: 25
Finish: Chrome
Weight: 4.33
Product Name: Five Light Wall Sconce
Category: Wall Sconce
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419579
Product Name P873-077 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details