Capital Lighting, Inc. E20523-10 Pendants-Glass Down 419472

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.50 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 14 Product Name: Three Light Pendant UPC: 845094013372 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Chain: 504 Wire: 50 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.50 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 14 Product Name: Three Light Pendant UPC: 845094013372 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Chain: 504 Wire: 50 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20523-10 Pendants-Glass Down - 419472 - Capital Lighting, Inc.
Columbus, OH, USA
E20523-10 Pendants-Glass Down
419472
E20523-10 Pendants-Glass Down 419472
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.50 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 14 Product Name: Three Light Pendant UPC: 845094013372 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Chain: 504 Wire: 50 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 6.50
Bulb
Type: G9 T4
Qty: 3
Wattage: 50
Finish: Polished Chrome
Weight: 14
Product Name: Three Light Pendant
UPC: 845094013372
Category: Pendant
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Chain: 504
Wire: 50
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419472
Product Name E20523-10 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details