Capital Lighting, Inc. 1056BK Exterior -Wall Mount 419449

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Extension: 8 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 3.97 Product Name: One Light Outdoor Wall Lantern UPC: 783209105614 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Extension: 8 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 3.97 Product Name: One Light Outdoor Wall Lantern UPC: 783209105614 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1056BK Exterior -Wall Mount - 419449 - Capital Lighting, Inc.
Columbus, OH, USA
1056BK Exterior -Wall Mount
419449
1056BK Exterior -Wall Mount 419449
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Extension: 8 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 3.97 Product Name: One Light Outdoor Wall Lantern UPC: 783209105614 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.50
Extension: 8
Bulb
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.97
Product Name: One Light Outdoor Wall Lantern
UPC: 783209105614
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419449
Product Name 1056BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details